EN
  • EN
  • DE

CES301G74DCB000RB2

Part No CES301G74DCB000RB2
Manufacturer Murata Electronics North America
Catalog Coaxial Connectors (RF)
Description Rf Components, Isolators, Cellular, Cdma, Umts, Base, Femtocell
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1213654-CES301G74DCB000RB2
Categories Coaxial Connectors(RF)
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CES301G74DCB000RB2 CAD Model

Description

The CES301G74DCB000RB2 is a coaxial connector manufactured by Murata Electronics North America. It is a high-performance connector designed for demanding radio frequency (RF) applications. Murata is a global leader in the design, manufacture, and supply of advanced electronic materials, leading edge electronic components, and multi-functional, high-density modules. This connector offers excellent signal integrity and reliable performance, making it suitable for use in wireless communication systems, test equipment, and other high-frequency applications.

Applications:

  • Wireless communication devices (e.g., smartphones, tablets)
  • Antenna connections
  • Test and measurement equipment
  • Networking equipment
  • Satellite communication systems
  • Radar systems

Features:

  • High-frequency performance
  • Low insertion loss
  • High return loss
  • Durable construction
  • Compact size
  • Reliable mating mechanism

Benefits:

  • Ensures optimal signal transmission in high-frequency applications
  • Minimizes signal loss and reflections
  • Provides a robust and reliable connection
  • Suitable for space-constrained designs
  • Enhances the overall performance of the system

Additional Details:

Specific details such as the exact frequency range, impedance, and mating interface will vary based on the CES301 series specifications. It's crucial to consult the Murata datasheet for the CES301G74DCB000RB2 to determine these parameters accurately. Typically, these connectors are designed for surface mount applications and feature gold-plated contacts for optimal conductivity and corrosion resistance. The body material is often brass or stainless steel. The dielectric material used is usually PTFE (Teflon) or a similar high-performance material. Always ensure proper handling and soldering techniques to maintain the connector's performance and reliability. The Voltage Standing Wave Ratio (VSWR) is a key parameter to look for, with lower values indicating better signal transmission. Murata's commitment to quality ensures that the CES301G74DCB000RB2 provides superior performance in critical RF applications.

You May Also Be Interested in

Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess