EN
  • EN
  • DE

CSBLA1M00J58-B0

Part No CSBLA1M00J58-B0
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components
Description miniature and lightweight | CER RESONATOR 1.00MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Murata Electronics North America
Packaging Bulk
Type Ceramic
Frequency 1MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Capacitance 100pF
Impedance 100 Ohms
Temperature Range - Operating -20°C ~ 80°C
Mounting Style Through Hole
Manufacturer Package Radial, Box - 2 Lead, 2.50mm Pitch
Parts Dimension 0.197" L x 0.087" W (5.00mm x 2.20mm)
Height 0.236" (6.00mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 244316-CSBLA1M00J58-B0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSBLA1M00J58-B0 CAD Model

Description

Product Overview

The CSBLA1M00J58-B0 is engineered for robust applications demanding precise timing and frequency control. This component is essential in designs where reliability and accuracy are paramount.

Features and Benefits

  • Precision Timing: Provides accurate time-base for digital operations.
  • Durable Construction: Built to withstand rigorous operating environments.
  • Versatile Mounting Options: Suitable for various PCB designs.
  • Enhanced Compatibility: Integrates seamlessly with popular microcontrollers and processors.

Applications

  • Networking Devices
  • Embedded Systems
  • Medical Equipment
  • Signal Processing Modules

Additional Details

Optimized for minimal signal distortion and maximum operational efficiency, the CSBLA1M00J58-B0 is a highly sought-after component for advanced electronic design, delivering unparalleled performance in time-sensitive applications.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $19.0602
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess