EN
  • EN
  • DE

CSTCC2M00G53-R0

Part No CSTCC2M00G53-R0
Manufacturer Murata Electronics North America
Catalog Resonators
Description CER RES 2.0000MHZ 15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Ceramic
Frequency 2MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 15pF
Temperature Range - Operating -20°C to 80°C
Mounting SMD (SMT)
Dimension 0.283" L x 0.118" W (7.20mm x 3.00mm)
Height 0.071" (1.80mm)
Win Source Part Number 1030742-CSTCC2M00G53-R0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCC2M00G53-R0 CAD Model

Description

The CSTCC2M00G53-R0 from Murata Electronics North America is a ceramic type crystal oscillator with a built-in capacitor.

  • Manufacturer: Murata Electronics North America
  • Type: Ceramic Crystal Oscillator
  • Features: Built-in Capacitor
  • Frequency: 2MHz
  • Frequency Tolerance: ±0.5%
  • Frequency Stability: ±0.3%
  • Capacitance: 15pF
  • Height: 0.071" (1.80mm)
  • Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
  • Package: Reel - TR
  • Supply and Demand: Balanced

You May Also Be Interested in

ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us
Abracon LLC
SAW RES 433.4200MHZ SMD
Need more? Email Us
Akoustis- RFMi
RESONATOR,SM,318.000 MHZ
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
Murata Electronics North America
CERAMIC RES 8.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
Lowest to $0.3995
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess