EN
  • EN
  • DE

CSTCC3M00G53-R0

Part No CSTCC3M00G53-R0
Manufacturer Murata Electronics North America
Catalog Resonators
Description CERAMIC RES 3.0000MHZ 15PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Resonators
Mfr Murata Electronics North America
Series CERALOCK® CSTCC
Package Tape & Reel
Product Status Obsolete
Type Ceramic
Frequency 3 MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 15 pF
Impedance 50 Ohms
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Package / Case 3-SMD, Non-Standard
Size / Dimension 0.283" L x 0.118" W (7.20mm x 3.00mm)
Height 0.061" (1.55mm)
Base Product Number CSTCC
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 580907-CSTCC3M00G53-R0
Ultra Librarian 3D Model Ultra Librarian CSTCC3M00G53-R0 CAD Model

Description

The CERALOCK® CSTCC resonator is a ceramic resonator with built-in capacitor. CERALOCK® is manufactured by Murata Electronics North America.

  • Frequency: 3 MHz
  • Frequency Stability: ±0.3%
  • Frequency Tolerance: ±0.5%
  • Capacitance: 15 pF
  • Impedance: 50 Ohms
  • Mounting Type: Surface Mount
  • Package: 3-SMD, Non-Standard
  • Size: 0.283" L x 0.118" W (7.20mm x 3.00mm)
  • Height: 0.061" (1.55mm)
  • Operating Temperature: -20°C to 80°C
  • Status: Obsolete
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 8.0000MHZ 10PF SMD
Lowest to $0.2373
Murata Electronics North America
CERAMIC RES 6.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
Lowest to $0.2595
Murata Electronics North America
CER RESONATOR T/H
Lowest to $0.1545
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Lowest to $0.2001
Murata Electronics North America
CERAMIC RES 20.0000MHZ 5PF SMD
Need more? Email Us
Murata Electronics North America
Lowest to $0.4009
AVX Corp/Kyocera Corp
CERAMIC RES 4.1900MHZ 15PF SMD / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
3.2X1.3MM 20.0MHZ CERAMIC RESONA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess