EN
  • EN
  • DE

CSTCG24M5V51-R0

Part No CSTCG24M5V51-R0
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description no adjustment is necessary for os cillation circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1163607-CSTCG24M5V51-R0
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCG24M5V51-R0 CAD Model

Description

The CSTCG24M5V51-R0 is a ceramic resonator manufactured by Murata Electronics North America, operating at a frequency of 24.5 MHz. It is commonly employed as a clock source in microcontrollers and other digital circuits where a stable and cost-effective frequency reference is needed. Its designation as END-OF-LIFE signifies that it is no longer actively produced, making it crucial to consider alternatives for new designs.

Applications

      
  • Microcontroller Clock Source
  •   
  • High-Speed Communication Interfaces
  •   
  • Clock Generators
  •   
  • Industrial Control Systems
  •   
  • Consumer Electronics

Features

      
  • Frequency: 24.5 MHz
  •   
  • High Frequency Stability
  •   
  • Compact Size
  •   
  • Cost-Effective Solution
  •   
  • RoHS Compliant

Benefits

      
  • Stable Clock Source: Provides a reliable and stable frequency reference for precise timing in digital circuits.
  •   
  • Reduced System Cost: Offers a cost-effective alternative to quartz crystals in many applications.
  •   
  • Compact Design: The small form factor allows for integration into space-constrained applications.
  •   
  • Simplified Circuit Design: Eliminates the need for external tuning components, simplifying the overall circuit design.
  •   
  • Improved Reliability: Ceramic resonators are generally more robust and less susceptible to mechanical shock compared to quartz crystals.

Additional Details

The CSTCG24M5V51-R0 requires careful impedance matching with the driving circuit to ensure optimal performance. The datasheet should be consulted for recommended load capacitance and external component values. The resonator's frequency stability is influenced by temperature, so consider the operating temperature range in your design. Due to its END-OF-LIFE status, it is highly recommended to explore alternative resonators for new designs to mitigate potential supply chain issues. The 'R0' suffix typically indicates a specific packaging or tape-and-reel option. When selecting a replacement, prioritize resonators with similar frequency stability and load capacitance requirements.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess