EN
  • EN
  • DE
  • IT

CSTCR5M00G55-R0

Part No CSTCR5M00G55-R0
Manufacturer Murata Electronics North America
Catalog Resonators
Description CER RES 5.0000MHZ 39PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Ceramic
Frequency 5MHz
Frequency Stability ±0.15%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 39pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height 0.047" (1.19mm)
Win Source Part Number 013404-CSTCR5M00G55-R0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCR5M00G55-R0 CAD Model

Description

CSTCR5M00G55-R0

The CSTCR5M00G55-R0 resonates excellence in operational accuracy, designed for a myriad of electronic devices requiring precise timing solutions. Its user-friendly integration makes it highly suitable for diverse applications.

  • Applications:
    • Digital clocks
    • Navigation systems
    • Industrial sensor controllers
    • Networking hardware
  • Features and Benefits:
    • Exceptional Stability: Delivers a consistent output frequency, ensuring device reliability.
    • Compact and Lightweight: Easily incorporated into portable devices.
    • Temperature Resistant: Performs efficiently across a range of temperatures.
    • Cost Efficiency: Provides a high-quality solution at a competitive price point.
  • Additional Details:
    • Facilitates simplified design processes.
    • Encourages longer product lifecycles.
    • Adheres to regulatory compliance codes, securing eco-friendly operations.

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.7666
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Lowest to $0.2241
Murata Electronics North America
CER RESONATOR
Lowest to $0.2582
Abracon LLC
CERAMIC RES 3.5800MHZ 15PF SMD
Lowest to $0.7922
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.2961
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
3.2X1.3MM 20.0MHZ CERAMIC RESONA
Need more? Email Us
Murata Electronics North America
CERAMIC RES 11.0000MHZ 33PF SMD
Lowest to $0.3443

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1328 $56.4400
905+ $0.1244 $112.5820
1,400+ $0.1203 $168.4200
2,005+ $0.1119 $224.3595
2,605+ $0.1076 $280.2980
3,250+ $0.1035 $336.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess