EN
  • EN
  • DE

DE1B3KX681KE4B

Part No DE1B3KX681KE4B
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Description Date Code: 03+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006753-DE1B3KX681KE4B
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE1B3KX681KE4B CAD Model

Description

The Murata DE1B3KX681KE4B is a ceramic capacitor. Based on the part number, it is likely a high-stability, general-purpose ceramic capacitor. '681K' signifies a capacitance of 680 pF with a ±10% tolerance. The voltage and specific characteristics are defined by the full part number and datasheet.

Applications

  • General-purpose decoupling and bypassing
  • Filtering in electronic circuits
  • Timing circuits
  • Signal coupling
  • Consumer electronics

Features

  • Capacitance: 680 pF
  • Capacitance Tolerance: ±10%
  • Ceramic dielectric
  • High stability
  • Compact size
  • RoHS compliant
  • Wide operating temperature range

Benefits

  • Provides stable capacitance over a range of operating conditions.
  • Suitable for general-purpose applications due to its stable characteristics.
  • Compact size allows for integration into space-constrained designs.
  • RoHS compliance ensures environmental friendliness.
  • Suitable for use in a variety of electronic circuits.

Additional Details

This ceramic capacitor is manufactured to Murata's high standards of quality and reliability. It offers stable performance and is suitable for a wide range of applications. The ceramic dielectric provides excellent insulation and low losses. Its compact size and RoHS compliance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess