EN
  • EN
  • DE

DLW21HN900HQ2

Part No DLW21HN900HQ2
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Description Operating Temperature Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1167762-DLW21HN900HQ2
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DLW21HN900HQ2 CAD Model

Description

The DLW21HN900HQ2 is a common mode choke coil manufactured by Murata Electronics North America. It is designed to suppress common mode noise in various electronic circuits, particularly in high-speed data transmission lines. This choke coil is commonly used in USB interfaces, HDMI cables, and other communication lines to reduce electromagnetic interference (EMI) and improve signal integrity.

Applications

  • USB interfaces
  • HDMI cables
  • LVDS lines
  • Differential signal lines
  • High-speed data transmission lines

Features

  • Common mode noise suppression: Effectively attenuates common mode noise signals.
  • Compact size: Suitable for space-constrained applications.
  • High impedance: Provides significant attenuation of common mode noise.
  • Low DC resistance: Minimizes signal loss in the transmission line.
  • Surface mount technology (SMT): Allows for automated assembly.

Benefits

  • Reduced electromagnetic interference (EMI) in electronic devices.
  • Improved signal integrity in high-speed data transmission lines.
  • Easy integration into circuit boards due to its compact size.
  • Minimal signal degradation due to low DC resistance.
  • Cost-effective solution for noise suppression.

Additional Details

The DLW21HN900HQ2 is a surface-mount device (SMD) that is designed for automated assembly processes. Its compact size allows it to be placed close to the noise source, maximizing its effectiveness in suppressing common mode noise. The choke coil is characterized by its high impedance at high frequencies, which provides significant attenuation of common mode noise signals. The low DC resistance minimizes signal loss in the transmission line, ensuring that the desired signals are not significantly attenuated.

The DLW21HN900HQ2 is commonly used in applications where electromagnetic compatibility (EMC) is a concern, such as consumer electronics, industrial equipment, and automotive systems. It is particularly effective in suppressing noise generated by switching power supplies and other electronic circuits. Proper grounding and shielding techniques should be employed in conjunction with the choke coil to further reduce EMI. The datasheet provides detailed information on the device's electrical characteristics, impedance curves, and package dimensions. It is important to consult the datasheet to ensure that the choke coil is properly selected and used within its specified operating range. The DLW21HN900HQ2 offers a reliable and cost-effective solution for common mode noise suppression in a wide range of electronic applications.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0675 $100.2375
2,295+ $0.0654 $150.0930
3,160+ $0.0633 $200.0280
4,085+ $0.0612 $250.0020
5,465+ $0.0549 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess