EN
  • EN
  • DE

DM1800-434-QK

Part No DM1800-434-QK
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821787-DM1800-434-QK
Ultra Librarian 3D Model Ultra Librarian DM1800-434-QK CAD Model

Description

The DM1800-434-QK is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It's specifically designed for use in 433.92 MHz wireless communication systems. This filter provides excellent signal selectivity and helps to reject unwanted signals and noise, ensuring reliable operation of the wireless system.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless security systems
  • Garage door openers
  • Industrial remote control systems operating at 433.92 MHz

Features

  • Center Frequency: 433.92 MHz (Optimized for this specific frequency band)
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Attenuation: Provides excellent rejection of out-of-band signals and noise.
  • Compact Surface Mount Device (SMD) Package: Allows for easy integration into small electronic devices.
  • RoHS Compliant: Meets current environmental standards.

Benefits

  • Improved wireless range and reliability due to superior signal filtering.
  • Reduced interference from unwanted signals, leading to more stable communication.
  • Lower power consumption as a result of the low insertion loss.
  • Simplified circuit design due to the filter's integrated functionality.
  • Compliance with environmental regulations.

Additional Details

The DM1800-434-QK SAW filter utilizes the piezoelectric effect to create and manipulate acoustic waves on the surface of a crystal substrate. These waves are carefully designed to selectively pass signals at the desired frequency (433.92 MHz) while attenuating signals at other frequencies. The filter's performance characteristics, such as insertion loss, attenuation, and bandwidth, are determined by the design of the interdigital transducers (IDTs) and the properties of the piezoelectric material.

Proper impedance matching is essential for optimal filter performance. Designers should carefully match the filter's input and output impedances to the surrounding circuitry to minimize signal reflections and maximize signal transfer. The filter is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be observed during assembly and testing. The specified operating temperature range and maximum power handling should also be taken into account to ensure reliable operation and prevent damage to the device.

The 433.92 MHz frequency is widely used in various short-range wireless applications, making this filter a common choice for engineers designing these systems. The device provides a cost-effective solution for achieving superior signal selectivity and interference rejection in a compact form factor. Its high performance characteristics and ease of integration make it a valuable component in a wide range of wireless applications.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess