The DSS306103 is a thermistor manufactured by Murata Electronics North America. Thermistors are temperature-sensitive resistors whose resistance changes significantly with temperature variations. The DSS series is designed for temperature sensing and compensation applications. These thermistors offer high accuracy and reliability in a compact package.
Applications
- Temperature sensing
- Temperature compensation
- Overheating protection
- Automotive temperature control
- Industrial process control
Features
- Negative Temperature Coefficient (NTC)
- High accuracy
- Fast response time
- Small size
- RoHS compliant
- Stable performance
Benefits
- Precise temperature measurement: Provides accurate temperature readings for reliable control and monitoring.
- Quick response: Responds rapidly to temperature changes, enabling timely adjustments and protection.
- Compact design: The small size allows for integration into space-constrained applications.
- Easy integration: Can be easily incorporated into electronic circuits for temperature sensing and compensation.
- Robust performance: Maintains stable performance over a wide temperature range.
Technical Specifications
The DSS306103 typically has a resistance value of 10 kΩ at 25°C. The Beta value (material constant) is an important parameter that determines the sensitivity of the thermistor. Detailed specifications, including resistance tolerance, Beta value, operating temperature range, and thermal time constant, can be found in the manufacturer's datasheet. This thermistor is commonly used in applications such as automotive temperature control systems, battery temperature monitoring, and industrial process control equipment.