The DSS6NZ82A103Q55B/10NF is a Murata Electronics North America product, specifically a Murata ceramic capacitor. These capacitors are known for their high reliability, small size, and excellent electrical characteristics. The DSS series often represents a specific set of performance and application parameters.
Applications:
- Bypass and decoupling in electronic circuits.
- Filtering in power supplies.
- Signal smoothing in sensitive electronic equipment.
- Consumer electronics (smartphones, tablets, laptops).
- Industrial electronics (control systems, power converters).
Features:
- High Capacitance Value: 10nF (0.01µF) is suitable for a wide range of applications.
- Compact Size: Designed for space-constrained applications.
- High Reliability: Murata ceramic capacitors are known for their robustness and long lifespan.
- Stable Electrical Characteristics: Maintains consistent performance across a wide range of temperatures and frequencies.
- Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
Benefits:
- Improved Circuit Performance: Effective bypassing and decoupling lead to cleaner power rails and reduced noise.
- Reduced Board Space: Compact size allows for denser circuit designs.
- Increased System Reliability: High-quality construction ensures long-term performance.
- Cost-Effective Solution: Provides a balance of performance and price.
Additional Details:
Ceramic capacitors are non-polarized, meaning they can be connected in either direction. The specific voltage rating of the DSS6NZ82A103Q55B/10NF should be verified in the product datasheet. The temperature coefficient indicates how much the capacitance changes with temperature; Murata typically specifies this in their datasheets. The 'Q55B' portion of the part number may denote specific packaging or tolerance characteristics.