EN
  • EN
  • DE

DST31093Y5S222M100

Part No DST31093Y5S222M100
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964504-DST31093Y5S222M100
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DST31093Y5S222M100 CAD Model

Description

The DST31093Y5S222M100 is a ceramic disc resonator manufactured by Murata Electronics North America. These resonators are passive electronic components used for generating a stable frequency in electronic circuits. They are commonly used in applications requiring precise timing and frequency control.

Applications:

  • Remote Controls: Used as the frequency-determining element in remote control transmitters and receivers.
  • Microcontroller Clocks: Provides a stable clock signal for microcontrollers in various embedded systems.
  • Wireless Communication Devices: Employed in wireless communication modules to generate carrier frequencies.
  • Timers and Oscillators: Used in timer circuits and oscillator circuits to create precise timing intervals.
  • Consumer Electronics: Found in a variety of consumer electronic devices such as TVs, DVD players, and audio equipment.

Features:

  • Stable Frequency: Offers a stable and accurate resonant frequency.
  • Compact Size: Small form factor allows for easy integration into electronic circuits.
  • High Reliability: Provides reliable performance over a wide range of operating conditions.
  • Lead-Free: Compliant with lead-free standards for environmental protection.
  • Low Aging Rate: Exhibits a low aging rate, ensuring long-term frequency stability.

Benefits:

  • Precise Timing: Provides accurate and stable timing signals for electronic circuits.
  • Easy Integration: Small size and simple design facilitate easy integration into various applications.
  • Reliable Performance: High reliability ensures consistent performance in demanding environments.
  • Cost-Effective: Offers a cost-effective solution for frequency control in electronic systems.
  • Environmental Compliance: Lead-free construction contributes to environmental sustainability.

Additional Details:

The DST31093Y5S222M100 is a ceramic resonator that utilizes the piezoelectric effect to generate a resonant frequency. It is designed for surface mount technology (SMT) assembly, which allows for automated manufacturing and high-density circuit board designs. The resonator is available in various frequency tolerances to meet specific application requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess