EN
  • EN
  • DE

ENC-03RA-R

Part No ENC-03RA-R
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822665-ENC-03RA-R
Ultra Librarian 3D Model Ultra Librarian ENC-03RA-R CAD Model

Description

The ENC-03RA-R is a compact and high-performance gyroscope sensor manufactured by Murata Electronics. It's designed for applications requiring accurate angular rate detection in a small form factor.

Applications

  • Robotics: Provides angular rate feedback for robot stabilization and navigation.
  • Camera Stabilization: Used in camera systems for image stabilization and shake reduction.
  • Gaming Controllers: Enables motion sensing and control in gaming applications.
  • Inertial Measurement Units (IMUs): A core component in IMUs for measuring angular velocity.
  • Navigation Systems: Assists in dead-reckoning and orientation tracking in navigation applications.
  • Industrial Equipment: Used for precise control and stabilization of machinery.

Features

  • Compact Size: Small form factor for integration into space-constrained devices.
  • High Accuracy: Provides precise angular rate measurements with low noise.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Analog Output: Delivers analog voltage output proportional to the detected angular rate.
  • Robust Design: Resistant to mechanical shock and vibration.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Improved System Stability: Provides accurate feedback for stabilization and control systems.
  • Enhanced User Experience: Enables smooth and responsive motion control in various applications.
  • Extended Battery Life: Low power consumption allows for prolonged operation in portable devices.
  • Reduced System Size: Compact design facilitates integration into smaller devices.
  • Increased Reliability: Robust construction ensures reliable performance in harsh environments.

Additional Details

The ENC-03RA-R typically operates on a 3V or 5V supply voltage. The output voltage range corresponds to the detected angular rate. It features a specified sensitivity and bias stability. The gyroscope is calibrated for optimal performance and accuracy. Specific details regarding sensitivity, bias, and temperature coefficients should be referenced in the official Murata datasheet for this part number. The package type is designed for surface mount assembly.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess