EN
  • EN
  • DE

ERB32Q5C2A221JDXBE

Part No ERB32Q5C2A221JDXBE
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120536-ERB32Q5C2A221JDXBE
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERB32Q5C2A221JDXBE CAD Model

Description

The ERB32Q5C2A221JDXBE is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and timing. The ERB series often indicates a high-reliability grade capacitor suitable for demanding applications.

Applications

  • Decoupling in digital circuits
  • Bypassing noise in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • High-frequency circuits

Features

  • High Capacitance Stability: Maintains capacitance value over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Small Size: Compact footprint for high-density circuit designs.
  • High Reliability: Designed for long-term performance in harsh environments.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Reduces noise and voltage fluctuations in electronic circuits.
  • Improves the efficiency of power supplies.
  • Enables miniaturization of electronic devices.
  • Ensures reliable operation in demanding applications.
  • Facilitates efficient and cost-effective manufacturing.

Additional Details

The part number ERB32Q5C2A221JDXBE encodes information about the capacitor's characteristics. ERB indicates the series, 32 refers to the component size (e.g., 1210), Q specifies the temperature coefficient (e.g., X7R or similar), 5C indicates the voltage rating (e.g., 16V), 2A is a code related to voltage rating, 221J specifies the capacitance (220 pF) and tolerance (J = ±5%), and DXBE relates to packaging or termination characteristics. Consult the Murata Electronics datasheet for precise details on temperature coefficient, voltage rating, ESR, ESL (Equivalent Series Inductance), and other critical parameters. Accurate interpretation of the datasheet ensures the capacitor is suitable for the intended application. Careful soldering is crucial for reliable performance.

You May Also Be Interested in

Panasonic
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Mingtek
Lowest to $1.3456
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Contact for details
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess