EN
  • EN
  • DE

FSLM2520-1R0KP2

Part No FSLM2520-1R0KP2
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Custom For Rockwell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036102-FSLM2520-1R0KP2
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSLM2520-1R0KP2 CAD Model

Description

The FSLM2520-1R0KP2 is a Murata Electronics North America power inductor, specifically designed for use in power supply circuits. This inductor is characterized by its small size, low DC resistance, and high current handling capability, making it suitable for a wide range of applications where space and efficiency are critical.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Management Modules (PMU): Employed within PMUs for regulating voltage and current levels.
  • Mobile Devices: Found in smartphones, tablets, and other portable electronics for efficient power delivery.
  • Point-of-Load (POL) Converters: Used in POL converters to provide localized power regulation near the load.
  • LED Lighting: Used in LED drivers to provide a stable and efficient current source for LEDs.

Features:

  • Small Size: Compact 2.5 x 2.0 x 1.2 mm footprint.
  • Low DC Resistance (DCR): Minimizes power loss, increasing overall efficiency.
  • High Current Handling: Capable of handling significant current levels without saturation.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, leading to higher efficiency in power supply circuits.
  • Space Saving: Small footprint allows for use in compact electronic devices.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system stability.
  • Reliable Performance: Robust design ensures consistent and reliable performance in demanding applications.
  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

Technical Specifications:

The FSLM2520-1R0KP2 has an inductance value of 1.0 μH. The DC resistance is very low, contributing to its high efficiency. It is designed to operate over a wide temperature range, making it suitable for various environments. The specific saturation current and rated current depend on the operating conditions and should be verified in the datasheet.

This inductor is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. It is also halogen-free. The materials used in its construction are selected for their reliability and performance characteristics. Its shielded construction is a key feature, mitigating unwanted electromagnetic interference that can affect sensitive electronic circuits.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess