EN
  • EN
  • DE

GA355ER7GB473KW01L

Part No GA355ER7GB473KW01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.047UF 250VAC X7R 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 18 Weeks
Features 0.047 µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Manufacturer Murata Electronics North America
Series GA3
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 2220 (5750 Metric)
Family Name GA355ER7GB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number GA355ER7GB473KW01L-ND, 490-11146-1, 490-11146-2, 490-11146-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872577-GA355ER7GB473KW01L
Ultra Librarian 3D Model Ultra Librarian GA355ER7GB473KW01L CAD Model

Description

The GA355ER7GB473KW01L is a safety ceramic capacitor from Murata Electronics North America. It is a surface mount multilayer ceramic capacitor (MLCC) with a capacitance of 0.047 µF and a rated voltage of 250VAC. It has a temperature coefficient of X7R, which means that its capacitance changes by no more than ±15% over a temperature range of -55°C to 125°C.

The GA355ER7GB473KW01L is a safety capacitor, which means that it is designed to meet the safety requirements of various international standards, including UL, IEC, and EN. It is also recognized by the VDE safety organization. Safety capacitors are typically used in applications where there is a risk of electric shock or fire, such as power supplies, motor controls, and medical equipment.

The GA355ER7GB473KW01L is a high-quality capacitor with excellent electrical and mechanical characteristics. It is made with high-purity ceramic materials and has a metallized electrode system. This construction provides the capacitor with low equivalent series resistance (ESR), high insulation resistance (IR), and excellent capacitance stability.

The GA355ER7GB473KW01L is also available in a variety of package sizes and terminations to meet the needs of different applications. It is available in a 2220 (5750 Metric) package with tape and reel or cut tape termination.

Here are some of the key features and benefits of the GA355ER7GB473KW01L safety ceramic capacitor:

  • High capacitance (0.047 µF)
  • High rated voltage (250VAC)
  • X7R temperature coefficient (±15%)
  • Wide operating temperature range (-55°C to 125°C)
  • Safety certification (UL, IEC, EN, VDE)
  • Low ESR
  • High IR
  • Excellent capacitance stability
  • Variety of package sizes and terminations

The GA355ER7GB473KW01L is a versatile capacitor that can be used in a wide range of applications, including:

  • Power supplies
  • Motor controls
  • Medical equipment
  • Industrial equipment
  • Consumer electronics
  • Automotive electronics

If you are looking for a high-quality, safety ceramic capacitor, the GA355ER7GB473KW01L from Murata Electronics North America is a great option. It offers excellent electrical and mechanical characteristics, as well as a wide range of features and benefits.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7625 $53.3750
160+ $0.6256 $100.0960
250+ $0.6061 $151.5250
345+ $0.5865 $202.3425
445+ $0.5670 $252.3150
595+ $0.5083 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,792 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess