EN
  • EN
  • DE

FUJITSU 38059216 - Cabling: ODD Cable - Bottom system board > ODDLength: 700 mm

Part No FUJITSU 38059216 - Cabling: ODD Cable - Bottom system board > ODDLength: 700 mm
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Cabling: ODD Cable - Bottom system board > ODD Length: 700 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401348-FUJITSU 38059216 - Cabling: ODD Cable - Bottom system board > ODDLength: 700 mm
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38059216 - Cabling: ODD Cable - Bottom system board > ODDLength: 700 mm CAD Model

Description

The FUJITSU 38059216 is a dedicated Optical Disk Drive (ODD) Cable, designed to ensure the reliable connection of an optical drive to the bottom system board of Fujitsu servers or workstations. With a precise length of 700 mm, this cable offers ample flexibility for optimal placement and routing within the system chassis, facilitating an organized and efficient setup. It is crafted with high-quality materials, featuring durable connectors that ensure a secure fit and maintain signal integrity for consistent data transfer performance. The cable supports various optical drive types, providing compatibility with CD, DVD, and Blu-ray drives, thereby enhancing the system's media reading and writing capabilities. Ideal for system builders, IT professionals, and users looking to upgrade or replace their system's optical drive connectivity, the FUJITSU 38059216 ODD Cable is a reliable choice for extending the functionality and performance of Fujitsu computing solutions.

You May Also Be Interested in

NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess