EN
  • EN
  • DE

GCM31BR72J222KX01L

Part No GCM31BR72J222KX01L
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126786-GCM31BR72J222KX01L
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM31BR72J222KX01L CAD Model

Description

The GCM31BR72J222KX01L is a ceramic capacitor manufactured by Murata Electronics North America. This capacitor is designed for general electronic applications and is known for its reliability and stable performance.

Applications

  • Bypass Capacitors: Used to filter noise from power lines.
  • Decoupling: Provides a local energy source for integrated circuits.
  • Smoothing: Reduces voltage ripple in power supplies.
  • Filtering: Removes unwanted frequencies from electronic signals.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Utilized in various automotive control systems.
  • Industrial Equipment: Integrated into industrial control and monitoring equipment.

Features

  • Capacitance Value: 2.2nF (2200pF), suitable for various filtering and decoupling applications.
  • Voltage Rating: Rated for 630V, allowing for use in medium to high voltage circuits.
  • Temperature Coefficient: X7R dielectric provides stable capacitance over a wide temperature range.
  • Compact Size: Small size is ideal for high-density circuit board designs.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.
  • High Reliability: Ceramic construction ensures long-term stability and performance.

Benefits

  • Stable Performance: Maintains consistent capacitance over temperature variations.
  • Noise Reduction: Effective at suppressing noise and interference in electronic circuits.
  • Extended Lifespan: High-quality construction ensures long-term reliability.
  • Space Saving: Small form factor allows for efficient use of board space.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic devices.
  • High Voltage Capability: Suitable for applications requiring higher voltage ratings.

Additional Details

The GCM31 series from Murata is a general-purpose capacitor series. The package size is typically 1206 (3.2mm x 1.6mm). The capacitance tolerance is ±10%. The operating temperature range is usually between -55°C to +125°C. The construction involves a ceramic dielectric with nickel barrier terminations for reliable soldering. These capacitors are widely used in high-volume manufacturing due to their cost-effectiveness and consistent performance. The X7R dielectric ensures the capacitance changes by no more than ±15% over its operating temperature range. This component is a reliable choice for a broad range of applications where stable capacitance and high voltage ratings are necessary.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Panasonic
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0668 $50.1000
1,825+ $0.0548 $100.0100
2,825+ $0.0531 $150.0075
3,895+ $0.0514 $200.2030
5,035+ $0.0497 $250.2395
6,745+ $0.0445 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,330 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess