EN
  • EN
  • DE

GJ4216C81E104KA01D

Part No GJ4216C81E104KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 25V X6S 0805 / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Tape & Reel
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1337093-GJ4216C81E104KA01D
Ultra Librarian 3D Model Ultra Librarian GJ4216C81E104KA01D CAD Model

Description

The GJ4216C81E104KA01D is a Murata Electronics North America ceramic capacitor, specifically designed for automotive applications. It is a high-reliability capacitor that meets the stringent requirements of the automotive industry.

Applications

  • Automotive electronic control units (ECUs)
  • Engine control systems
  • Transmission control systems
  • Anti-lock braking systems (ABS)
  • Airbag control systems
  • Automotive infotainment systems
  • Power train systems

Features

  • AEC-Q200 qualified
  • High reliability
  • Excellent temperature stability
  • Low ESR
  • Small size (0603 case size)
  • High voltage rating

Benefits

  • Guaranteed reliability: AEC-Q200 qualification ensures that the capacitor meets the stringent reliability requirements of the automotive industry.
  • Stable performance in harsh environments: Excellent temperature stability ensures reliable operation in a wide range of environmental conditions.
  • Improved circuit performance: Low ESR minimizes losses and improves the efficiency of the circuit.
  • Compact design: Small size allows for dense circuit board layouts in space-constrained automotive applications.
  • Suitable for high voltage applications: High voltage rating allows for use in high-voltage circuits.

Additional Details

This capacitor has a capacitance value of 0.1 µF (100 nF). The voltage rating is 25V. The temperature characteristic is X8R, which indicates that the capacitance varies within ±15% from -55°C to +150°C. It is available in a 0603 case size (0.06 inch x 0.03 inch) and is suitable for reflow soldering.

This capacitor is specifically designed for automotive applications where high reliability and stable performance in harsh environments are critical. It is commonly used for decoupling, filtering, and energy storage in automotive electronic systems.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess