The GJM0225C1CR20WB01D is a high-Q multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for high-frequency applications where low losses and stable performance are critical. This capacitor is commonly used in RF circuits, impedance matching networks, and high-frequency filters.
Applications
- RF circuits
- Impedance matching networks
- High-frequency filters
- Wireless communication devices
- Mobile phones
Features
- High Q-factor
- Low Equivalent Series Resistance (ESR)
- Stable capacitance over temperature
- Small size
- Multilayer Ceramic Capacitor (MLCC)
Benefits
- Improved signal integrity due to low ESR.
- Stable circuit performance over a wide temperature range.
- Reduced space requirements in compact electronic devices.
- High reliability and long lifespan.
- Optimized for high-frequency applications.
Technical Specifications
The GJM0225C1CR20WB01D has a capacitance value of 0.2 pF. The voltage rating is typically 25V or 50V, depending on the specific configuration. It features a small 01005 case size (0.4mm x 0.2mm). This capacitor is designed for operation over a wide temperature range, typically from -55°C to +125°C. The dielectric material is a high-stability ceramic. It features extremely high self-resonant frequency. Because of the small size of the part, care should be taken in handling, placement, and soldering.
This MLCC is designed for surface mount technology (SMT) assembly. Refer to the Murata datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and soldering recommendations.