EN
  • EN
  • DE

GJM0225C1CR20WB01L

Part No GJM0225C1CR20WB01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.2PF 16V C0G 01005 / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Tape & Reel
Product Status Active
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1378502-GJM0225C1CR20WB01L
Ultra Librarian 3D Model Ultra Librarian GJM0225C1CR20WB01L CAD Model

Description

The GJM0225C1CR20WB01L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is part of the GJM series, which is known for its small size and high reliability. MLCCs are widely used in electronic circuits for bypassing, decoupling, and filtering.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Bluetooth modules
  • Wireless communication circuits

Features

  • Small size: 0.4 x 0.2 mm (01005 in EIA)
  • High capacitance value
  • Excellent high-frequency characteristics
  • Low equivalent series resistance (ESR)
  • RoHS compliant

Benefits

  • Miniaturization of electronic devices
  • Improved circuit performance due to low ESR
  • Stable operation in various environmental conditions
  • Reduced electromagnetic interference (EMI)
  • Compliance with environmental regulations

Specifications

  • Capacitance: 2.0 pF
  • Voltage rating: 16 VDC
  • Temperature coefficient: C0G (0 ±30 ppm/°C)
  • Tolerance: ±0.3 pF
  • Operating temperature range: -55°C to +125°C
  • Termination: Sn plating

The C0G temperature coefficient indicates very stable capacitance over a wide temperature range, making it suitable for precision circuits. The extremely small size of the GJM0225C1CR20WB01L makes it ideal for use in highly compact electronic devices where space is a premium. Its excellent high-frequency characteristics further enhance its suitability for modern wireless communication applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess