EN
  • EN
  • DE

GJM1555C1H7R0CB01D

Part No GJM1555C1H7R0CB01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 7PF 50V C0G/NP0 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 18 Weeks
Features 7 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GJM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GJM1555C1H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-3107-1, 490-3107-2, 490-3107-6
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872766-GJM1555C1H7R0CB01D
Ultra Librarian 3D Model Ultra Librarian GJM1555C1H7R0CB01D CAD Model

Description

The Murata GJM1555C1H7R0CB01D is a high-quality, multilayer ceramic capacitor (MLCC) designed for general-purpose applications. It is known for its compact size, excellent performance, and high reliability, making it suitable for use in a wide range of electronic devices. This capacitor is commonly used for decoupling, bypassing, and filtering in circuits where stable and reliable capacitance is required.

Applications

  • Mobile Phones: Used for decoupling and bypassing in various circuits, ensuring stable power supply and signal integrity.
  • Consumer Electronics: Employed in devices such as TVs, audio equipment, and gaming consoles for filtering and noise reduction.
  • Automotive Electronics: Integrated into automotive control systems for reliable performance in harsh environments.
  • Industrial Equipment: Used in industrial control systems and power supplies for stable and dependable operation.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a compact size.
  • High Reliability: Manufactured using high-quality materials and processes to ensure long-lasting performance.
  • Excellent Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation, improving circuit efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Stable Circuit Performance: Provides reliable capacitance for stable and predictable circuit operation.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Long-Term Reliability: Ensures long-lasting performance and reduces the risk of component failure.
  • Improved Efficiency: Low ESR minimizes energy loss and improves overall circuit efficiency.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor does not contain hazardous substances.

Additional Details

The GJM1555C1H7R0CB01D typically has a capacitance value of 7.0 pF (picofarads) and a voltage rating of 50V. It comes in a standard 0402 package size, which is widely used in surface mount technology (SMT). The capacitor is designed for reflow soldering and can withstand high temperatures during the soldering process. It is also non-polarized, making it easy to use in various circuit configurations. It is essential to follow the manufacturer's specifications for proper handling and installation to ensure optimal performance and reliability.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5,750+ $0.0101 $58.0750
13,890+ $0.0083 $115.2870
21,430+ $0.0081 $173.5830
29,855+ $0.0078 $232.8690
38,465+ $0.0075 $288.4875
51,725+ $0.0067 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess