EN
  • EN
  • DE

GRM0335C1E430JA01D

Part No GRM0335C1E430JA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 43PF 25V NP0 0201 / Cap Ceramic 43pF 25V C0G 5% Pad SMD 0201 125°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Series GRM
Packaging Reel package
Capacitance 43pF
Tolerance ±5%
Voltage Rating DC 25V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Maximum) 0.013" (0.33mm)
Win Source Part Number 775089-GRM0335C1E430JA01D
Popularity Medium
Supply and Demand Status Limited
Family Name GRM
Introduction Date October 07, 2015
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian GRM0335C1E430JA01D CAD Model

Description

The GRM0335C1E430JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications requiring a small size and stable performance.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • General-purpose applications in electronic devices
  • Mobile phones and other portable devices

Features

  • Capacitance: 43 pF
  • Voltage rating: 25 VDC
  • Temperature characteristic: C0G (NP0)
  • Tolerance: ±5%
  • Case size: 0201 (0603 Metric)
  • RoHS compliant

Benefits

  • Small size allows for high-density mounting on printed circuit boards.
  • Stable capacitance over temperature provides consistent performance in varying operating conditions.
  • Low ESR (Equivalent Series Resistance) minimizes power dissipation and improves circuit efficiency.
  • High reliability ensures long-term performance in demanding applications.
  • RoHS compliance ensures environmental friendliness.

Additional Details

The GRM0335C1E430JA01D utilizes a ceramic dielectric material with a C0G (NP0) temperature characteristic, which provides excellent capacitance stability over a wide temperature range. The 0201 case size (0.6 mm x 0.3 mm) makes it suitable for applications where space is limited. The capacitor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Its low ESR and ESL (Equivalent Series Inductance) contribute to its excellent high-frequency performance. It's commonly used in a wide range of electronic devices for decoupling, bypassing, and filtering applications. The tight tolerance of ±5% ensures consistent performance across different units.

This capacitor is often used in critical circuits where stability and reliability are paramount. Its small size and excellent performance make it a popular choice for designers of portable and high-density electronic devices.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess