EN
  • EN
  • DE

GRM0335C1H221JA01D

Part No GRM0335C1H221JA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 220pF 50V C0G 5% Pad SMD 0201 125°C T/R / CAP CER 220PF 50V C0G/NP0 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 220pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 1041176-GRM0335C1H221JA01D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GRM
Introduction Date January 20, 2004
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GRM0335C1H221JA01D CAD Model

Description

The GRM0335C1H221JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for applications that demand small size, stable performance, and high reliability. It's commonly used in various electronic circuits for decoupling, bypassing, and filtering purposes.

Applications:

  • Mobile communication devices: Used in smartphones, tablets, and other portable devices for decoupling and filtering.
  • Wearable devices: Employed in smartwatches, fitness trackers, and other wearable electronics.
  • High-density circuit boards: Ideal for applications where space is limited.
  • Audio equipment: Utilized in audio amplifiers and signal processing circuits for noise reduction.
  • Power supplies: Integrated into power supply circuits for filtering and stabilization.

Features:

  • Compact size: Small 0201 case size (0.6 mm x 0.3 mm) allows for high-density mounting.
  • High capacitance value: Provides a good capacitance-to-size ratio.
  • Stable performance: Offers consistent capacitance over a wide temperature range.
  • Low ESL (Equivalent Series Inductance): Minimizes signal distortion at high frequencies.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Space-saving design: Compact size allows for miniaturization of electronic devices.
  • Improved circuit performance: Stable capacitance ensures accurate and reliable operation.
  • Reduced noise: Effective decoupling and filtering capabilities enhance signal integrity.
  • Easy assembly: SMD design facilitates automated assembly processes.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The GRM0335C1H221JA01D capacitor utilizes a ceramic dielectric material optimized for stable performance and reliability. The nickel barrier terminations with tin plating ensure excellent solderability and long-term reliability. This capacitor is designed for use in a variety of applications, where its small size and reliable performance are essential. The GRM series is known for its high quality and is widely used in both consumer and industrial applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
80,000+ $0.0025 $200.0000
104,170+ $0.0024 $250.0080
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 686,280 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess