EN
  • EN
  • DE

GRM1552C1H2R2BA01D

Part No GRM1552C1H2R2BA01D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Description 0402 2.2 pF 50 V ±0.1 pF Tolerance C0G Multilayer Ceramic Chip Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 pF
Case / Package 0402
Length 1 mm
Thickness 500 µm
Voltage Rating (DC) 50 V
Width 500 µm
Win Source Part Number 1120597-GRM1552C1H2R2BA01D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM1552C1H2R2BA01D CAD Model

Description

The GRM1552C1H2R2BA01D is a Murata Electronics North America multilayer ceramic capacitor (MLCC). It is designed for general-purpose applications in electronic circuits. These capacitors are known for their small size, high reliability, and excellent electrical characteristics.

Applications

  • Mobile phones
  • Wireless communication devices
  • Digital cameras
  • Portable audio players
  • General electronic circuits requiring capacitance

Features

  • Small size: EIA 0402 (1005 Metric)
  • High capacitance value: 2.2pF
  • Voltage rating: 50VDC
  • Temperature characteristic: C (Temperature coefficient: 0 ±60 ppm/°C)
  • High reliability
  • RoHS compliant

Benefits

  • Miniaturization of electronic devices: The small size of the capacitor allows for compact circuit designs.
  • Stable performance: The C temperature characteristic ensures stable capacitance over a wide temperature range.
  • Long lifespan: MLCCs are known for their high reliability and long lifespan.
  • Reduced board space: Due to small size, this part reduces the required PCB real estate.

Additional Details

The GRM1552C1H2R2BA01D is a lead-free component. The operating temperature range is typically -55°C to +125°C. The termination is nickel barrier with tin plating, ensuring excellent solderability. It is commonly used in high-frequency circuits due to its low equivalent series inductance (ESL) and equivalent series resistance (ESR). This capacitor is well-suited for decoupling, bypass, and filtering applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Mingtek
Lowest to $1.3456
Hitachi, Ltd
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess