EN
  • EN
  • DE

GRM1555C1E181JA01D

Part No GRM1555C1E181JA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 180PF 25V C0G/NP0 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GRM
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GRM1555C1E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number GRM1555C1E181JA01D-ND, 490-6173-2, 490-6173-1, 490-6173-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919736-GRM1555C1E181JA01D
Ultra Librarian 3D Model Ultra Librarian GRM1555C1E181JA01D CAD Model

Description

The GRM1555C1E181JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, and filtering. This particular capacitor is designed for general-purpose applications requiring a small size and stable performance.

Applications

  • Decoupling Capacitors: Providing local decoupling for integrated circuits to reduce noise and voltage fluctuations.
  • Bypass Capacitors: Bypassing unwanted AC signals to ground.
  • Filtering Circuits: Used in filter circuits to attenuate specific frequency components.
  • Timing Circuits: Providing timing functions in oscillator circuits.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features

  • Multilayer Ceramic Capacitor (MLCC): Constructed with multiple layers of ceramic dielectric material.
  • Small Size: Compact size allows for high-density mounting on printed circuit boards.
  • Stable Performance: Provides stable capacitance over temperature and voltage variations.
  • High Reliability: Offers high reliability and long-term stability.
  • RoHS Compliant: Compliant with the RoHS directive, ensuring environmental friendliness.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations for improved circuit performance.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Stable Operation: Provides consistent performance over a wide range of operating conditions.
  • Long-Term Reliability: Ensures reliable operation over the lifespan of the device.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details

The GRM1555C1E181JA01D has a capacitance value of 180 pF, a voltage rating of 25V, and a temperature coefficient of C0G/NP0. It comes in a 0402 package size. Refer to the Murata Electronics North America datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4,100+ $0.0141 $57.8100
9,905+ $0.0117 $115.8885
15,465+ $0.0112 $173.2080
21,280+ $0.0109 $231.9520
27,475+ $0.0105 $288.4875
36,590+ $0.0095 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess