EN
  • EN
  • DE

ZX5T951GTC

Part No ZX5T951GTC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 60V PNP MEDIUM POWER LOW SATURATION TRANSISTOR IN SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283350-ZX5T951GTC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZX5T951GTC CAD Model

Description

The ZX5T951GTC is a high-performance PNP transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for use in a wide range of applications requiring efficient and reliable switching or amplification. This transistor boasts a low saturation voltage, making it suitable for applications where minimizing power loss is critical.

Applications:

  • High-efficiency power switching
  • Load management
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers

Features:

  • High Collector Current (Ic): Up to -5A continuous collector current capability, allowing it to handle significant loads.
  • Low Saturation Voltage (Vce(sat)): Typically around -0.15V at -2A, minimizing power dissipation.
  • High Gain (hFE): Provides excellent amplification characteristics.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Signal Gain (hfe): Characterized for gain linearity.
  • Complementary NPN Device: Complements NPN transistor offerings for complete circuit design flexibility.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power loss and improves overall system efficiency.
  • Higher Power Density: Ability to handle high current in a small package allows for more compact designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: High gain simplifies circuit design and reduces the number of required components.
  • Reduced Heat Dissipation: Lower saturation voltage means less heat generated by the transistor.

Additional Details:

The ZX5T951GTC is typically available in a SOT-223 package. Its characteristics include a collector-emitter voltage (Vceo) of -60V, a collector-base voltage (Vcbo) of -60V, and an emitter-base voltage (Vebo) of -7V. The operating and storage junction temperature range is -55°C to +150°C. Careful attention should be paid to thermal management, especially when operating at high currents. Refer to the manufacturer's datasheet for detailed performance curves and application guidelines. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1378 $50.2970
885+ $0.1131 $100.0935
1,370+ $0.1095 $150.0150
1,890+ $0.1060 $200.3400
2,440+ $0.1025 $250.1000
3,265+ $0.0919 $300.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,428 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess