EN
  • EN
  • DE

GRM188R71E273KA01D

Part No GRM188R71E273KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.027UF 25V X7R 0603 / 0.027 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Product Status Obsolete
Capacitance 0.027 µF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Base Product Number GRM188R71E
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-11523-2,490-11523-1,GRM188R71E273KA01D-ND,490-11523-6
Standard Package 4,000
Win Source Part Number 1331174-GRM188R71E273KA01D
Ultra Librarian 3D Model Ultra Librarian GRM188R71E273KA01D CAD Model

Description

The GRM188R71E273KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for various applications requiring stable and reliable performance. MLCCs are known for their compact size, high capacitance, and excellent electrical characteristics.

Applications:

  • Bypass Capacitors: Used to reduce noise and voltage ripple in power supplies and digital circuits.
  • Decoupling Capacitors: Provides stable voltage levels for integrated circuits (ICs) and other components.
  • Smoothing Capacitors: Smooths out voltage fluctuations in DC power lines.
  • Filtering: Used in filtering circuits for signal conditioning and noise reduction.
  • General-Purpose Applications: Suitable for use in a wide range of electronic devices requiring reliable capacitance.

Features:

  • Capacitance: 0.027µF (27nF).
  • Voltage Rating: 25V.
  • Dielectric: X7R, offering stable performance across a wide temperature range.
  • Size: 0603 (1.6mm x 0.8mm).
  • Tolerance: ±10%.

Benefits:

  • Stable Performance: X7R dielectric ensures minimal capacitance change over temperature variations.
  • Compact Size: Small 0603 package allows for high-density circuit designs.
  • Noise Reduction: Effectively suppresses noise and ripple in electronic circuits.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term reliability.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Specifications:

The GRM188R71E273KA01D is a 0603-sized MLCC with a capacitance of 0.027µF and a voltage rating of 25V. It utilizes the X7R dielectric, which ensures stable capacitance characteristics over a temperature range of -55°C to +125°C. The tolerance of the capacitance is ±10%. This capacitor is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications. The X7R dielectric makes it suitable for applications where stable performance over temperature variations is critical.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0081 $57.8745
16,670+ $0.0069 $115.0230
25,000+ $0.0069 $172.5000
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess