EN
  • EN
  • DE

GRM40Y5V334Z016AL

Part No GRM40Y5V334Z016AL
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977536-GRM40Y5V334Z016AL
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40Y5V334Z016AL CAD Model

Description

The GRM40Y5V334Z016AL is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's a surface mount device (SMD), commonly used in various electronic circuits for general-purpose applications.

The part number can be broken down as follows:

  • GRM: Murata GRM series
  • 40: Indicates the size code (likely EIA 1805)
  • Y5V: Indicates the temperature characteristic (Y5V dielectric)
  • 334: Indicates the capacitance value (330 nF)
  • Z: Indicates the capacitance tolerance (+80%/-20%)
  • 016: Indicates the rated voltage (16V)
  • AL: Indicates the termination code.

Given its characteristics, the GRM40Y5V334Z016AL is typically used for:

  • Bypass Capacitors: Filtering noise from power rails.
  • Decoupling Capacitors: Providing local energy storage for ICs.
  • Smoothing Capacitors: Reducing voltage ripple in power supplies.

Applications

  • Bypassing power supply noise in microcontrollers.
  • Decoupling capacitors for operational amplifiers.
  • Smoothing the output of a DC-DC converter.

Features

  • High Capacitance: 330 nF capacitance value.
  • Compact Size: Surface mount package for high-density circuit boards.
  • Low Cost: Y5V dielectric provides a cost-effective solution.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Effective Noise Filtering: Reduces noise and improves circuit performance.
  • Stable Power Supply: Provides local energy storage for stable operation.
  • Cost-Effective Solution: Provides a high capacitance value at a lower cost.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

  • Capacitance: 330 nF
  • Capacitance Tolerance: +80%/-20%
  • Rated Voltage: 16 V
  • Temperature Characteristic: Y5V (+22%/-82% capacitance change from -30°C to +85°C)
  • Case Size: EIA 1805 (likely)
  • Termination: Tin plating

The GRM40Y5V334Z016AL is a general-purpose MLCC suitable for applications where high capacitance and cost-effectiveness are primary considerations. Due to its large capacitance variation with temperature, it's best used in applications where temperature stability is not critical. Confirm the size code with the appropriate datasheet.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0142 $57.7940
9,905+ $0.0117 $115.8885
15,310+ $0.0113 $173.0030
21,055+ $0.0110 $231.6050
27,175+ $0.0106 $288.0550
36,590+ $0.0095 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess