EN
  • EN
  • DE

LBEE5ZZ1PJ-164

Part No LBEE5ZZ1PJ-164
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description Multiprotocol Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata
Series 2.4 GHz, 5 GHz
Interface Type I2S, UART
Supply Voltage - Min 1.8 V, 3.3 V
Supply Voltage - Max 1.8 V, 3.3 V
Minimum Operating Temperature - 30 C
Maximum Operating Temperature + 85 C
Protocol - Bluetooth, BLE - 802.15.1 Bluetooth
Protocol - WiFi - 802.11 802.11 a/b/g/n/ac
Packaging Reel
Packaging Cut Tape
Ultra Librarian 3D Model Ultra Librarian LBEE5ZZ1PJ-164 CAD Model

Description

Multiprotocol Modules

You May Also Be Interested in

U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7826 $59.3478
7+ $16.2319 $113.6233
10+ $15.7247 $157.2470
14+ $15.2174 $213.0436
17+ $14.7102 $250.0734
23+ $13.1884 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess