EN
  • EN
  • DE

LDB213G6505C-001

Part No LDB213G6505C-001
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827458-LDB213G6505C-001
Ultra Librarian 3D Model Ultra Librarian LDB213G6505C-001 CAD Model

Description

The LDB213G6505C-001 is a high-frequency inductor manufactured by Murata Electronics North America. Designed for applications requiring precision and stability, this inductor offers excellent performance in compact electronic devices. Its small size and high Q-factor make it ideal for RF and wireless applications.

Applications

  • RF Filters
  • Matching Networks
  • Oscillators
  • Wireless LAN Devices
  • Mobile Communication Systems

Features

  • High Q-Factor: Minimizes energy loss and improves circuit efficiency.
  • Small Footprint: Allows for high-density circuit designs.
  • Stable Inductance Value: Provides consistent performance across temperature variations.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • RoHS Compliant: Environmentally friendly and compliant with safety standards.
  • Tight Tolerance: Ensures accurate and reliable performance.

Benefits

  • Enhanced Circuit Performance: High Q-factor improves signal quality and reduces losses.
  • Space Efficiency: Small size enables use in compact devices and high-density layouts.
  • Consistent Reliability: Stable inductance ensures predictable operation.
  • Versatile Use: High SRF supports various high-frequency applications.
  • Environmentally Safe: RoHS compliance ensures minimal environmental impact.
  • Precise Operation: Tight tolerance provides accurate and reliable performance.

Additional Details

The LDB213G6505C-001 inductor is constructed using advanced ceramic materials and precise winding techniques to ensure high performance and reliability. The product datasheet from Murata Electronics North America includes detailed specifications such as inductance, Q-factor, SRF, and operating temperature range. Proper impedance matching and circuit design are crucial for optimal performance in specific applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess