EN
  • EN
  • DE

LFB182G45CGFD436

Part No LFB182G45CGFD436
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description RF FILTER WLAN 2450MHZ 2.6DB 500
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series LFB18
Package Tape & Reel
Product Status Discontinued
Frequency 2.45GHz Center
Impedance 50Ohm
Bandwidth 100 MHz
Insertion Loss 2.6dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 4 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.024" (0.60mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 178932-LFB182G45CGFD436
Ultra Librarian 3D Model Ultra Librarian LFB182G45CGFD436 CAD Model

Description

The Murata Electronics North America 178932-LFB182G45CGFD436 is a ceramic filter in the category of filters.

  • Type: It is a surface mount component with a size of 0.063" L x 0.031" W (1.60mm x 0.80mm).
  • Package: The standard package contains 1 pcs.
  • Impedance: It has an impedance of 50Ohm and a center frequency of 2.45GHz.
  • Insertion Loss: The insertion loss is 2.6dB and it is a band pass filter with a bandwidth of 100 MHz.
  • Height: It has a height of 0.024" (0.60mm).
  • ECCN: The ECCN code for this product is EAR99.
  • Manufacturer: The Murata Electronics North America is the manufacturer of this ceramic filter.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 3700 - 45
Lowest to $7.9173
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
Signal Conditioning 455KHZ 1500 OHM LEAD
Lowest to $11.7279
Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1301 $50.0885
940+ $0.1068 $100.3920
1,455+ $0.1034 $150.4470
2,000+ $0.1001 $200.2000
2,585+ $0.0968 $250.2280
3,465+ $0.0867 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess