EN
  • EN
  • DE

LFB182G45SG9A293

Part No LFB182G45SG9A293
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER CER BANDPASS 2.45GHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series SG
Package Tape & Reel
Product Status Active
Frequency 2.45GHz Center
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.028" (0.70mm)
Base Product Number LFB18
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 178940-LFB182G45SG9A293
Ultra Librarian 3D Model Ultra Librarian LFB182G45SG9A293 CAD Model

Description

The 178940-LFB182G45SG9A293 is a ceramic filter from Murata Electronics North America.

  • Series and Package: It is part of the SG series and comes in a 0603 (1608 Metric) package.
  • Size and Height: The filter has a size of 0.063" L x 0.032" W (1.60mm x 0.80mm) and a height of 0.028" (0.70mm).
  • Frequency and Type: It operates @ a center frequency of 2.45GHz and is designed for bandpass filtering.
  • Performance: The 178940-LFB182G45SG9A293 offers excellent impedance characteristics and low insertion loss, making it ideal for use in wireless communication systems and RF applications.
  • Qualities: With its compact size and high performance, the 178940-LFB182G45SG9A293 is a reliable choice for designers looking to optimize their system performance.

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 3700 - 45
Lowest to $7.9173
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $2.6100
Mini-Circuits
LTCC LOW PASS FILTER, DC - 530 M
Lowest to $8.1153
Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0823 $100.4060
1,885+ $0.0797 $150.2345
2,595+ $0.0771 $200.0745
3,355+ $0.0746 $250.2830
4,495+ $0.0668 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,440 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess