EN
  • EN
  • DE

HFCN-650+

Part No HFCN-650+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 710 - 249
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.6GHz Center
Impedance 50Ohm
Bandwidth 1.78 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145112-HFCN-650+
Ultra Librarian 3D Model Ultra Librarian HFCN-650+ CAD Model

Description

The 145112-HFCN-650+ is a ceramic filter from Mini-Circuits.

  • Category: Filters - Ceramic Filters
  • Filter Type: High pass
  • Impedance: 50Ohm
  • Frequency: 1.6GHz center
  • Package: 4-SMD, no lead
  • Mounting Type: Surface mount
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Bandwidth: 1.78 GHz
  • Standard Package: 3,000 pcs
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $3.9196
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6100 $52.2000
47+ $2.1416 $100.6552
73+ $2.0746 $151.4458
100+ $2.0077 $200.7700
129+ $1.9408 $250.3632
173+ $1.7400 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess