The LFD32920MP1-856-LFDP25N0006AB-856 is a common mode choke coil manufactured by Murata Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that appears simultaneously on multiple conductors.
Applications
- Suppression of common mode noise in signal lines
- Suppression of common mode noise in power lines
- EMI filtering in electronic devices
- USB interfaces
- LVDS interfaces
Features
- High common mode impedance
- Low differential mode impedance
- Compact size
- Surface mount package
- Excellent noise suppression characteristics
Benefits
- Reduces electromagnetic interference (EMI) in electronic devices, improving performance and reliability.
- Prevents noise from radiating from cables and interconnects.
- Enhances the signal integrity of high-speed data transmission lines.
- Suitable for use in space-constrained applications due to its small size.
- Simplifies circuit design and assembly.
Additional Details
The LFD32920MP1-856-LFDP25N0006AB-856 is typically available in a surface-mount package, making it suitable for automated assembly processes. The common mode impedance is a key parameter that determines the effectiveness of noise suppression. The Murata part numbering scheme is quite detailed, and each segment of the part number likely specifies specific characteristics such as inductance, impedance, tolerance, and package dimensions. Refer to the Murata datasheet for detailed electrical specifications, mechanical dimensions, and soldering recommendations. This common mode choke is commonly used in various communication devices, computers, and industrial equipment to minimize EMI and ensure reliable operation.