The LQB18NN75NN10D is a wire-wound chip inductor manufactured by Murata Electronics North America. It is designed for use in high-frequency circuits and provides excellent Q-factor and inductance stability.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Matching circuits
- Filter circuits
Features:
- Wire-wound chip inductor
- Surface mount design
- High Q-factor
- Excellent inductance stability
- Compact size
Benefits:
- Improved circuit performance in high-frequency applications due to its high Q-factor.
- Stable inductance values over temperature variations ensure consistent circuit performance.
- Reduces board space requirements due to its compact size.
- Facilitates easy and efficient assembly with its surface-mount design.
- Suitable for various wireless communication devices.
Specifications:
The LQB18NN75NN10D has an inductance of 0.075µH, and a tolerance of ±3%. It features a high Q-factor and a self-resonant frequency (SRF) above 1 GHz. The DC resistance (DCR) is low, typically less than 0.1 ohms. The operating temperature range is -55°C to +125°C.