The LQG10A3N3S00T1M0501 is a high-frequency inductor manufactured by Murata Electronics North America. It is designed for applications requiring high Q and tight tolerance in a small package, making it suitable for RF and wireless communication systems.
Applications
- RF modules
- Mobile phones
- Wireless LAN devices
- Bluetooth applications
- Matching networks
Features
- High Q-factor
- Small size (0402 package)
- Tight inductance tolerance
- Multilayer ceramic construction
- RoHS compliant
Benefits
- Improves circuit performance by minimizing signal loss.
- Enables miniaturization of electronic devices.
- Ensures consistent performance in RF circuits.
- Provides stable performance over a wide range of temperatures.
- Environmentally friendly, meeting industry standards for hazardous substance restrictions.
Technical Specifications
The LQG10A3N3S00T1M0501 has an inductance of 3.3 nH with a tolerance of ±0.2 nH. Its compact 0402 package size (1.0 mm x 0.5 mm) makes it ideal for high-density circuit board layouts. The inductor is designed to operate at high frequencies, and its high Q-factor minimizes signal loss and improves circuit performance. The multilayer ceramic construction ensures stable performance over a wide temperature range.
This inductor is commonly used in RF matching circuits, filters, and impedance matching networks in mobile phones, wireless LAN devices, and Bluetooth applications. Its high Q and tight tolerance ensure optimal performance in these critical applications. The LQG10A3N3S00T1M0501 is a reliable and versatile component for various wireless communication systems.