EN
  • EN
  • DE

XM5800PE-SF1330

Part No XM5800PE-SF1330
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409873-XM5800PE-SF1330
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XM5800PE-SF1330 CAD Model

Description

The XM5800PE-SF1330 is a MEMS gyroscope manufactured by Murata Electronics North America, designed for applications requiring high-precision angular rate sensing. Its key attributes include stability, reliability, and accuracy in measuring rotational motion.

Applications:

  • Satellite communication systems: Providing accurate orientation feedback for antenna pointing and tracking.
  • Oil and gas exploration: Measuring the orientation of drilling equipment in harsh underground environments.
  • Military and defense systems: Enabling precise guidance and control in missiles, drones, and other defense applications.
  • Professional cinematography: Stabilizing cameras and other equipment for smooth and stable video footage.
  • Autonomous underwater vehicles (AUVs): Providing critical navigation data for underwater exploration and mapping.

Features:

  • Ultra-low noise performance: Minimizes errors caused by random signal fluctuations.
  • High bandwidth operation: Allows for the detection of rapid rotational movements.
  • Excellent temperature stability: Maintains consistent performance over a wide range of temperatures.
  • Robust design for harsh environments: Withstands shock, vibration, and extreme temperatures.
  • Digital interface for easy integration: Simplifies communication with microcontrollers and other digital systems.

Benefits:

  • Improved satellite communication quality: Enhances signal strength and reduces interference.
  • More accurate and efficient oil and gas exploration: Improves the success rate of drilling operations.
  • Enhanced performance and reliability in defense systems: Ensuring accurate targeting and control.
  • Smoother and more professional-looking video footage: Reducing motion blur and improving image quality.
  • More reliable navigation for underwater vehicles: Enabling accurate mapping and exploration of the underwater environment.

Additional Details:

The XM5800PE-SF1330 typically operates with a supply voltage between 3.0V and 3.6V, and its operating temperature range is commonly from -40°C to +85°C. Precise performance characteristics, including sensitivity, bias stability, and noise density, can be found in the detailed datasheet provided by Murata. The sensor communicates using a digital interface, commonly SPI or I2C. It's designed to endure high levels of shock and vibration, ensuring consistent functionality in demanding environments. For best results, proper mounting techniques and electrical connections are critical to minimizing noise and optimizing performance. Refer to Murata’s application notes for comprehensive guidance on implementation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess