EN
  • EN
  • DE

LQH32MNR39M01L

Part No LQH32MNR39M01L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828264-LQH32MNR39M01L
Ultra Librarian 3D Model Ultra Librarian LQH32MNR39M01L CAD Model

Description

The LQH32MNR39M01L is a shielded, wound inductor produced by Murata Electronics, commonly employed in power supply and filtering circuits. Its compact form factor and robust electrical characteristics make it a suitable choice for diverse applications, particularly in space-constrained environments.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently manage voltage levels.
  • Power Supplies for Portable Electronics: Well-suited for use in smartphones, tablets, laptops, and other battery-powered devices.
  • Noise Filtering: Employed in circuits to attenuate unwanted noise and electromagnetic interference.
  • Voltage Regulators: Integrated into voltage regulator modules for providing stable and clean power.
  • RF Applications: Can be used in RF circuits for impedance matching and filtering.

Features:

  • Compact Size: Its small dimensions facilitate high-density mounting on printed circuit boards.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) affecting nearby components.
  • High Current Capability: Designed to handle substantial current levels without saturation.
  • Excellent Inductance Stability: Provides consistent inductance values across a broad range of operating temperatures.
  • RoHS Compliance: Adheres to environmental regulations restricting hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces power losses in DC-DC converters, leading to extended battery life.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability.
  • Compact Design: Enables the creation of smaller and lighter electronic devices.
  • Stable Performance: Delivers consistent inductance values under various operating conditions.
  • Environmentally Conscious: Complies with RoHS standards, lessening environmental impact.

Additional Details:

The LQH32MNR39M01L features an inductance value of 0.39 μH (microhenries) with a tolerance of ±20%. It exhibits a high self-resonant frequency (SRF), making it suitable for high-frequency applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly. The operating temperature range generally spans from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. This inductor is frequently paired with a variety of integrated circuits from different manufacturers within DC-DC converter and filtering applications. The core material is typically a ferrite composition, which offers high permeability and minimal core losses at higher frequencies.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess