EN
  • EN
  • DE

LQH3NR56M04M00-01

Part No LQH3NR56M04M00-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070776-LQH3NR56M04M00-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH3NR56M04M00-01 CAD Model

Description

The LQH3NR56M04M00-01 is a Murata Electronics North America wire-wound inductor designed for power line and general use. This component is well-suited for applications requiring stable inductance and reliable performance in a compact form factor.

Applications

  • DC-DC Converters
  • Power Supplies
  • Noise Filtering
  • General Electronic Circuits
  • Mobile Devices and Portable Electronics

Features

  • Inductance Value: 0.56 µH
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Shielded Construction: Magnetically shielded to minimize EMI
  • Compact Size: Designed for space-constrained applications
  • High Current Capacity
  • RoHS Compliant

Benefits

  • Efficient Power Conversion: Optimized for use in power circuits to improve efficiency.
  • Noise Reduction: Effectively filters unwanted noise and interference from power lines.
  • Stable Performance: Consistent inductance value over a wide temperature range ensures reliable operation.
  • Compact Design: Saves valuable board space in portable devices.
  • High Reliability: Manufactured to Murata's stringent quality standards, ensuring long-term performance.

Technical Specifications

Inductance: 0.56 µH
Tolerance: ±20%
DC Resistance (DCR): 0.05 Ohms (Max)
Self-Resonant Frequency (SRF): 200 MHz (Typ)
Rated Current: 1.8 A (Typ)

The LQH3NR56M04M00-01 inductor utilizes a ferrite core and is wound with high-quality copper wire. Its shielded construction minimizes electromagnetic interference. It is designed for surface mount technology (SMT) and is compliant with RoHS standards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess