EN
  • EN
  • DE

TLP176G(TP,F)

Part No TLP176G(TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840503-TLP176G(TP,F)
Ultra Librarian 3D Model Ultra Librarian TLP176G(TP,F) CAD Model

Description

The TLP176G(TP,F) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation and switching capabilities in various applications. This SSR utilizes an infrared emitting diode (IRED) optically coupled to a MOSFET, offering a robust and reliable alternative to traditional electromechanical relays.

Applications

  • Factory Automation Systems: Used in automated manufacturing processes for switching control signals.
  • Building Automation: Controls lighting, HVAC, and other building systems.
  • Security Equipment: Provides reliable switching in security and alarm systems.
  • Medical Devices: Used in medical equipment where electrical isolation is critical.
  • Test and Measurement Equipment: Switches signals in testing and measurement instruments.

Features

  • Solid-State Construction: Eliminates mechanical contacts for increased reliability and lifespan.
  • High Isolation Voltage: Offers a high isolation voltage, typically 5000 Vrms.
  • Low On-Resistance: Provides low on-resistance for efficient power transfer.
  • Fast Switching Speed: Allows for rapid switching, improving system response time.
  • Compact Size: Available in a small package for space-constrained applications.

Benefits

  • Improved Reliability: Solid-state design reduces wear and tear, resulting in increased lifespan.
  • Reduced Electromagnetic Interference (EMI): Generates less EMI compared to mechanical relays.
  • Enhanced Safety: High isolation voltage provides a safety barrier between control and load circuits.
  • Simplified Design: Easy to integrate into existing circuits.
  • Long Service Life: Solid-state components offer a significantly longer lifespan than mechanical components.

Additional Details

The TLP176G(TP,F) typically comes in a surface-mount package such as a SO4. The key specifications include its load voltage and current ratings, on-resistance, and input control current. It is also designed to meet various safety and environmental standards, ensuring it is suitable for a wide range of applications. The operating temperature usually ranges from -40°C to +85°C. The “F” suffix often denotes a specific lead forming option.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1014 $60.5770
115+ $1.0304 $118.4960
175+ $0.9949 $174.1075
255+ $0.9238 $235.5690
330+ $0.8883 $293.1390
410+ $0.8528 $349.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,381 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess