EN
  • EN
  • DE

LTC2637IMS-HMI12#PBF

Part No LTC2637IMS-HMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP / 12 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2637IMSHMI12PBF,-2735-LTC2637IMS-HMI12#PBF
Standard Package 37
Win Source Part Number 1323150-LTC2637IMS-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637IMS-HMI12#PBF CAD Model

Description

Product Overview: LTC2637IMS-HMI12#PBF

The LTC2637IMS-HMI12#PBF is a high-precision Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications requiring accurate digital control over analog outputs. This product is a member of a family of octal 12-, 10-, and 8-bit voltage-output DACs with integrated precision reference.

Key Features

  • Resolution: The LTC2637 offers a 12-bit resolution, ensuring fine-grain control over the analog output.
  • Channels: It is an octal DAC, meaning it has eight channels that can be independently controlled.
  • Integrated Reference: The DAC comes with an integrated, high-accuracy reference voltage, simplifying the design and reducing external component count.
  • Power Efficiency: Designed for low power operation, the LTC2637 is suitable for battery-powered devices and power-sensitive applications.
  • Interface: The product features a SPI interface, which allows for easy communication with microcontrollers and other digital systems.
  • Package: It is available in a compact MSOP package, making it ideal for space-constrained applications.

Applications

The LTC2637IMS-HMI12#PBF is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The LTC2637IMS-HMI12#PBF is built with this commitment in mind, ensuring stable and consistent performance over its operational lifetime. With features like a wide supply voltage range and an operating temperature range suited for commercial and industrial environments, this DAC is designed to meet the rigorous demands of high-performance electronic systems.

Conclusion

Whether for precision control in industrial settings or for sophisticated calibration in electronic systems, the LTC2637IMS-HMI12#PBF from Analog Devices Inc. stands out as a robust and reliable choice for designers looking to integrate a high-quality DAC into their projects.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess