EN
  • EN
  • DE

NS4-1200-NA

Part No NS4-1200-NA
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (M - N)
Description Interrupteur sectionneur 3P 160A NA NS4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
RoHS Non-Compliant
Win Source Part Number 964322-NS4-1200-NA
Categories OEM Parts(M-N)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS4-1200-NA CAD Model

Description

The NS4-1200-NA is a surge protective device (SPD) manufactured by Eaton / Cutler Hammer. It is designed to protect electrical equipment from transient voltage surges caused by lightning, utility switching, or other disturbances. This SPD is typically installed at the service entrance or sub-panels to provide comprehensive protection for downstream electrical loads. The NS4-1200-NA is built to meet UL 1449 standards and offers robust surge protection capabilities.

Applications:

  • Main distribution panels
  • Sub-panels
  • Industrial control systems
  • Commercial buildings
  • Residential electrical systems

Features:

  • Surge Protection: Protects against voltage transients and surges.
  • UL 1449 Compliance: Meets industry safety standards.
  • LED Status Indication: Provides visual indication of protection status.
  • Compact Design: Easy to install in various electrical panels.
  • High Surge Current Capacity: Capable of handling high surge currents.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from surges.
  • Reduced Downtime: Minimizes equipment failures and downtime due to surge events.
  • Improved System Reliability: Enhances the overall reliability of the electrical system.
  • Cost Savings: Avoids costly repairs and replacements of damaged equipment.
  • Peace of Mind: Provides assurance that the electrical system is protected against surges.

Additional Details:

The NS4-1200-NA is designed for easy installation and maintenance. It features a robust construction to withstand harsh environmental conditions. The specific surge current capacity and voltage protection levels are designed to provide effective protection for a variety of electrical loads. This SPD is suitable for both new installations and retrofit applications, offering a reliable and cost-effective solution for surge protection. Eaton's Cutler Hammer line is known for its quality and reliability, making the NS4-1200-NA a dependable choice for surge protection needs.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess