EN
  • EN
  • DE

LQM18FN1R0M00L

Part No LQM18FN1R0M00L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828283-LQM18FN1R0M00L
Ultra Librarian 3D Model Ultra Librarian LQM18FN1R0M00L CAD Model

Description

The LQM18FN1R0M00L is a Murata Electronics North America multilayer inductor designed for high-frequency applications. It is often used in mobile communication devices and other compact electronic equipment for impedance matching, resonance circuits, and high-frequency filtering. This inductor is known for its small size and excellent high-frequency characteristics.

Applications

  • Mobile Communication Devices: Smartphones, tablets, and other wireless devices.
  • High-Frequency Circuits: Suitable for circuits operating at high frequencies.
  • Impedance Matching: Used to match impedance in RF circuits.
  • Resonance Circuits: Forms a part of resonant circuits.
  • High-Frequency Filtering: Filters unwanted signals in high-frequency applications.

Features

  • Multilayer Construction: Offers excellent high-frequency characteristics.
  • Small Size: Suitable for compact electronic devices.
  • High Q Value: Provides high efficiency in resonant circuits.
  • Tight Tolerance: Provides accurate and stable performance.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Performance in High-Frequency Applications: Multilayer construction ensures superior performance at high frequencies.
  • Compact Design: Small size allows use in miniaturized electronic devices.
  • Efficient Resonance: High Q value ensures efficient operation of resonant circuits.
  • Stable Operation: Tight tolerance ensures stable and predictable performance.
  • Reliable Performance: Robust construction ensures reliable operation over a long lifespan.

Additional Details

The LQM18FN1R0M00L has an inductance value of 1.0 μH. Specific dimensions, tolerance, and rated current specifications can be found in the product datasheet from Murata. This inductor is designed for surface mount assembly and is suitable for automated manufacturing processes. Its small size and high-frequency performance make it ideal for modern wireless communication devices.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess