EN
  • EN
  • DE

LQN1A17NK04M0001

Part No LQN1A17NK04M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070804-LQN1A17NK04M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN1A17NK04M0001 CAD Model

Description

The LQN1A17NK04M0001 is a high-frequency inductor produced by Murata Electronics North America, designed for applications demanding compact size and reliable performance. It is engineered to offer stable inductance and high Q-factor, making it suitable for various RF and wireless circuit designs.

Applications

  • RF front-end modules in mobile devices
  • Wireless communication systems (Bluetooth, Wi-Fi)
  • Impedance matching networks
  • RF filters and resonators
  • High-frequency oscillators

Features

  • Small Form Factor: Minimizes board space requirements.
  • High Q-Factor: Ensures minimal signal loss and efficient energy storage.
  • Stable Inductance: Maintains consistent performance across operating conditions.
  • Tight Tolerance: Provides reliable and predictable circuit behavior.
  • RoHS Compliance: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Improved Signal Integrity: High Q-factor reduces signal attenuation and distortion.
  • Compact Design: Enables smaller and more integrated circuit layouts.
  • Enhanced Circuit Efficiency: Low losses contribute to improved power efficiency.
  • Consistent Performance: Stable inductance ensures reliable operation.
  • Simplified Design: Tight tolerance facilitates easier circuit tuning and optimization.

Additional Details

The LQN1A17NK04M0001 features an inductance value of 0.017µH. It is constructed with a ceramic core and utilizes a multilayer process to achieve its compact size and high performance. The inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its self-resonant frequency (SRF) is optimized for use in high-frequency applications, and it operates over a wide temperature range. The LQN1A series is known for its excellent reliability and suitability for demanding wireless communication applications. Detailed specifications, including SRF, DC resistance, and rated current, are typically available in the manufacturer's datasheet. The inductor's stable characteristics and compact dimensions make it a popular choice for designers seeking to optimize the performance and size of their RF circuits.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Murata Electronics North America
Lowest to $0.1305
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Chilisin
Lowest to $0.0517
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess