EN
  • EN
  • DE

LQN21A8N2D04M00

Part No LQN21A8N2D04M00
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070807-LQN21A8N2D04M00
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN21A8N2D04M00 CAD Model

Description

The LQN21A8N2D04M00 is a high-frequency inductor manufactured by Murata Electronics North America. This component is designed for use in various RF and microwave applications where small size, high Q-factor, and stable inductance are critical. As part of the LQN21A series, it offers excellent performance in impedance matching, filtering, and tuning circuits.

Applications

  • RF front-end modules in mobile devices
  • Wireless communication systems (Wi-Fi, Bluetooth)
  • Impedance matching networks for antennas
  • RF filters and baluns
  • High-frequency oscillators and amplifiers

Features

  • Compact Size: Small footprint for space-constrained applications.
  • High Q-Factor: Minimizes signal loss and maximizes circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency.
  • Tight Tolerance: Enables precise circuit tuning and optimization.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Improved Signal Quality: High Q-factor reduces signal attenuation and distortion.
  • Space Saving: Compact size allows for denser circuit designs.
  • Enhanced RF Performance: Stable inductance ensures reliable operation in demanding environments.
  • Simplified Design: Tight tolerance facilitates easier component selection and circuit design.
  • Increased Reliability: Robust construction ensures long-term performance and durability.

Additional Details

The LQN21A8N2D04M00 inductor has an inductance value of 8.2 nH. It is constructed using a ceramic core and features a multilayer structure for improved performance. The inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its self-resonant frequency (SRF) is optimized for high-frequency applications, allowing it to be used effectively in circuits operating in the GHz range. The operating temperature range typically spans from -55°C to +125°C. This component is commonly used in impedance matching networks to optimize power transfer between different circuit stages. Its stable characteristics and compact dimensions make it a popular choice for designers seeking to minimize signal loss and maximize performance in their RF circuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess