EN
  • EN
  • DE

LQN2A18NM04M0001TO52

Part No LQN2A18NM04M0001TO52
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988934-LQN2A18NM04M0001TO52
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN2A18NM04M0001TO52 CAD Model

Description

The LQN2A18NM04M0001TO52 is a wire-wound chip inductor manufactured by Murata Electronics North America. These inductors are designed for high-frequency applications where precise inductance and high Q-factor are essential. They are commonly used in RF circuits, impedance matching networks, and filtering applications.

Applications:

  • RF Circuits
  • Impedance Matching
  • High-Frequency Filters
  • Wireless Communication Devices
  • Oscillators

Features:

  • High Q-Factor
  • Precise Inductance Value
  • Small Size (typically 0603 or 0402)
  • Wire-Wound Construction
  • High Self-Resonant Frequency
  • Excellent Temperature Stability

Benefits:

  • Improved circuit performance due to high Q-factor, leading to lower losses.
  • Accurate circuit tuning due to precise inductance value.
  • Space-saving design due to its small size.
  • Stable performance over temperature variations.
  • Suitable for high-frequency applications because of its high self-resonant frequency.

Additional Details:

The LQN2A series utilizes a wire-wound construction which provides a high Q-factor and precise inductance. The compact size makes it ideal for densely populated circuit boards. The inductor exhibits stable performance over a wide temperature range. Key specifications include inductance value (e.g., 18nH in this case), Q-factor, self-resonant frequency (SRF), DC resistance (DCR), and rated current. This inductor is commonly used in RF front-end circuits, impedance matching networks for antennas, and high-frequency filters in wireless communication devices such as mobile phones, WLAN modules, and Bluetooth devices. The high Q-factor minimizes insertion loss in filtering applications and improves the efficiency of impedance matching circuits.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess