EN
  • EN
  • DE

LQP02TN3N6B02D

Part No LQP02TN3N6B02D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 3.6NH 180MA 1.3 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics
Packaging Reel
Material - Core Non-Magnetic
Inductance 3.6nH
Tolerance ±0.1nH
Current Rating (Amps) 180mA
Shielding Unshielded
DC Resistance (DCR) 1.3Ohm Max
Q at Freq 8 at 500MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500MHz
Mounting Style SMD
Manufacturer Package 1005
Supplier Device Package 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Maximum) 0.009" (0.23mm)
Manufacturer Pack Quantity 20,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801191-LQP02TN3N6B02D
Ultra Librarian 3D Model Ultra Librarian LQP02TN3N6B02D CAD Model

Description

The LQP02TN3N6B02D is a high-frequency inductor from Murata Electronics, designed for use in small, low-profile electronic devices. This inductor is part of the LQP02 series, known for its excellent Q-factor and tight inductance tolerance, making it suitable for impedance matching and high-frequency circuit applications.

Applications

  • Mobile Communication Devices: Used in impedance matching networks and RF filters within smartphones and other mobile devices.
  • Wireless LAN Modules: Employed in Wi-Fi modules for signal filtering and impedance matching to optimize performance.
  • Bluetooth Devices: Integrated into Bluetooth modules to enhance signal transmission and reception.
  • High-Frequency Circuits: Suitable for use in various high-frequency applications requiring precise inductance values.
  • RF Filters: Used in RF filter circuits to selectively pass or reject signals at specific frequencies.

Features

  • Small Size: Features a compact 0201 (0603 metric) case size, making it suitable for space-constrained applications.
  • High Q-Factor: Offers a high Q-factor, ensuring low energy loss and efficient performance in high-frequency circuits.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance, ensuring consistent and predictable performance.
  • Excellent Self-Resonant Frequency (SRF): Possesses a high SRF, allowing for optimal performance at high frequencies.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Signal Quality: Enhances signal quality in wireless communication devices by providing efficient impedance matching.
  • Reduced Power Consumption: Minimizes power loss in high-frequency circuits due to its high Q-factor.
  • Stable Performance: Ensures stable and reliable performance across a wide range of operating conditions.
  • Miniaturization: Enables the miniaturization of electronic devices due to its small size.
  • Enhanced Reliability: Improves the overall reliability of electronic devices by providing stable inductance values.

Specifications

The LQP02TN3N6B02D has an inductance value of 3.6 nH, with a tolerance of ±0.1 nH. It is designed for high-frequency applications. Its compact size and tight tolerance make it a reliable choice for demanding applications. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
11,115+ $0.0104 $115.5960
18,750+ $0.0092 $172.5000
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,300 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess