EN
  • EN
  • DE

LQP03TN0N6B00D

Part No LQP03TN0N6B00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828297-LQP03TN0N6B00D
Ultra Librarian 3D Model Ultra Librarian LQP03TN0N6B00D CAD Model

Description

The LQP03TN0N6B00D is a Murata Electronics high-frequency chip inductor designed for impedance matching and filtering in compact electronic devices. Its small size and high Q value make it suitable for use in mobile communication devices and other high-frequency applications where space is limited and performance is critical.

Applications

  • Mobile phones
  • Wireless communication modules
  • Bluetooth devices
  • GPS receivers
  • RF filters

Features

  • Small Size: Ideal for compact electronic devices.
  • High Q Value: Minimizes signal loss and improves circuit efficiency.
  • Tight Tolerance: Ensures consistent performance across devices.
  • High SRF (Self-Resonant Frequency): Allows for use in high-frequency applications.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Improved Signal Integrity: High Q value reduces signal distortion.
  • Stable Performance: Tight tolerance ensures consistent circuit behavior.
  • Reduced Power Consumption: Low DC resistance (DCR) minimizes power dissipation.
  • Miniaturization: Small size enables smaller and more efficient designs.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The LQP03TN0N6B00D has an inductance value of 0.6 nH. It operates within a temperature range of -55°C to +125°C. It is primarily utilized in impedance matching networks and filtering circuits within RF modules and mobile communication devices. The inductor's small footprint allows for high-density mounting on PCBs, making it suitable for space-constrained applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess