EN
  • EN
  • DE

LQW04AN10NH00D0X

Part No LQW04AN10NH00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828307-LQW04AN10NH00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN10NH00D0X CAD Model

Description

The LQW04AN10NH00D0X is a Murata Electronics wire-wound chip inductor designed for high-frequency applications. It's characterized by its high Q value and tight tolerance, which makes it suitable for critical applications in RF circuits, wireless communication systems, and impedance matching networks.

Applications

  • RF circuits
  • Wireless communication devices
  • Impedance matching circuits
  • Filter networks
  • Tuning circuits

Features

  • High Q Factor: Minimizes signal loss and maximizes circuit efficiency.
  • Precise Inductance: Ensures consistent performance and accuracy in critical applications.
  • Wire-wound Construction: Provides excellent inductance stability and a high self-resonant frequency (SRF).
  • Compact Size: Enables high-density mounting on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Quality: High Q factor reduces signal distortion and enhances signal integrity.
  • Stable Performance: Precise inductance ensures consistent circuit behavior.
  • Reduced Power Loss: Low DC resistance (DCR) minimizes power dissipation.
  • Miniaturization: Compact size allows for smaller and more efficient designs.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The LQW04AN10NH00D0X has an inductance value of 10nH. The operating temperature range is typically -55°C to +125°C. The wire-wound construction contributes to a high self-resonant frequency (SRF), making it suitable for high-frequency applications where stability and minimal signal loss are essential. Its compact size facilitates integration into densely packed electronic devices. This inductor is often used in RF modules, wireless transceivers, and other high-frequency applications requiring precision and stability.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess